Micropac Industries, Inc. Mii Optocoupler 3C91C

Description
The 66163 contains a gallium arsenide infrared 880nm LED optically coupled to a silicon planar phototransistor. The optocoupler is built on a TO-72 header. The internal base connection has been eliminated for improved noise immunity. Features: • High Reliability • Base lead eliminated for improved noise immunity • Rugged package • Stability over wide temperature • +500V electrical isolation
Description
The 66163 contains a gallium arsenide infrared 880nm LED optically coupled to a silicon planar phototransistor. The optocoupler is built on a TO-72 header. The internal base connection has been eliminated for improved noise immunity. Features: • High Reliability • Base lead eliminated for improved noise immunity • Rugged package • Stability over wide temperature • +500V electrical isolation

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
Mii Optocoupler
3C91C
Mii Optocoupler 3C91C
The 66163 contains a gallium arsenide infrared 880nm LED optically coupled to a silicon planar phototransistor. The optocoupler is built on a TO-72 header. The internal base connection has been eliminated for improved noise immunity. Features: • High Reliability • Base lead eliminated for improved noise immunity • Rugged package • Stability over wide temperature • +500V electrical isolation

The 66163 contains a gallium arsenide infrared 880nm LED optically coupled to a silicon planar phototransistor. The
optocoupler is built on a TO-72 header. The internal base connection has been eliminated for improved noise immunity.

Features:
• High Reliability
• Base lead eliminated for improved noise immunity
• Rugged package
• Stability over wide temperature
• +500V electrical isolation

Supplier's Site
Garland, TX, USA
Mii Optocoupler
3C91C
Mii Optocoupler 3C91C
Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Optocouplers
Product Number 3C91C
Product Name Mii Optocoupler
Input DC
Output Phototransistor
Package Type TO-72
Mounting Option Through Hole
Lead Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2537294 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - SI8235AB-C-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Transistor, Photovoltaic Output Optoisolators - PVI1050NSPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type 8-SMD, Gull Wing
View Details
2 suppliers