Micronel Safety USA Axial Fans F41MM-012XK-9

Description
Micronel F41MM-012XK-9 Axial Fan
Request a Quote Datasheet
Description
Micronel F41MM-012XK-9 Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 498132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
498132
Axial Fans 498132
Micronel F41MM-012XK-9 Axial Fan

Micronel F41MM-012XK-9 Axial Fan

Supplier's Site
Axial Fan, 41Mm, 12Vdc, 63Ma; Supply Voltage Vdc Micronel - 24M2275 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 41Mm, 12Vdc, 63Ma; Supply Voltage Vdc Micronel
24M2275
Axial Fan, 41Mm, 12Vdc, 63Ma; Supply Voltage Vdc Micronel 24M2275
AXIAL FAN, 41MM, 12VDC, 63mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:41mm; External Depth:12mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.42CFM; Noise Rating:18dBA; Power Rating:0.756W; Rated Speed:5000rpm RoHS Compliant: Yes

AXIAL FAN, 41MM, 12VDC, 63mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:41mm; External Depth:12mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.42CFM; Noise Rating:18dBA; Power Rating:0.756W; Rated Speed:5000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 498132 24M2275
Product Name Axial Fans Axial Fan, 41Mm, 12Vdc, 63Ma; Supply Voltage Vdc Micronel
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.41 SCFM (7.5 m³/hr) 4.42 SCFM (7.51 m³/hr)
Blower/Fan Type Axial Fan Axial Fan
Motor Type DC DC
Thickness/Length 1.61 inch (41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 590 SCFM (1002 m³/hr)
Running Current 0.2400 amps
View Details
Type 7F.20 - Filter Fan - 7F20812057000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
9225-7 Series 1.62 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1236 to ? in H2O (0.2310 to ? Torr)
Maximum Sound Level 31.99 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details