FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 40MHz 85ns 56-TSOP
FLASH - NOR Memory IC 64Mbit Parallel 40 MHz 85 ns 56-TSOP
IC FLASH 64MBIT PARALLEL 56TSOP
IC FLASH 64MBIT PAR 56TSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | TE28F640P33T85A-ND | TE28F640P33T85A | TE28F640P33T85A | TE28F640P33T85A |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | "56-TFSOP (0.724"", 18.40mm Width)" | 56-TFSOP (0.724\", 18.40mm Width) |