Micron Technology, Inc. Memory - Flash - TE28F320C3TD70 TE28F320C3TD70

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 052308-TE28F320C3TD7 0 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - Boot Block Memory Size: 32Mb (2M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 052308-TE28F320C3TD7 0 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - Boot Block Memory Size: 32Mb (2M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - TE28F320C3TD70 - 052308-TE28F320C3TD70 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - TE28F320C3TD70
052308-TE28F320C3TD70
Memory - Flash - TE28F320C3TD70 052308-TE28F320C3TD70
Manufacturer: Micron Technology Inc. Win Source Part Number: 052308-TE28F320C3TD7 0 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - Boot Block Memory Size: 32Mb (2M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 052308-TE28F320C3TD70
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - Boot Block
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-TE28F320C3TD70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-TE28F320C3TD70
Memory IC and Storage Component 774-TE28F320C3TD70
IC FLASH 32MBIT 70NS 48TSOP Product overview: TE28F320C3TD70 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F320C3TD70 can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT 70NS 48TSOP Product overview: TE28F320C3TD70 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F320C3TD70 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 052308-TE28F320C3TD70 774-TE28F320C3TD70
Product Name Memory - Flash - TE28F320C3TD70 Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory IC and Storage Component - 774-93425DMQB30 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 30 ns
Cycle Time 20 ns
View Details
4 suppliers
Memory - 122005 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - MD28F020-12/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers