Micron Technology, Inc. Memory TE28F256P33B95A

Description
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 40MHz 95ns 56-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 40MHz 95ns 56-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - TE28F256P33B95A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 40MHz 95ns 56-TSOP

FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 40MHz 95ns 56-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-TE28F256P33B95A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-TE28F256P33B95A
Memory IC and Storage Component 774-TE28F256P33B95A
IC FLASH 256MBIT PAR 56TSOP Product overview: TE28F256P33B95A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F256P33B95A can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PAR 56TSOP Product overview: TE28F256P33B95A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F256P33B95A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - TE28F256P33B95A - 796648-TE28F256P33B95A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - TE28F256P33B95A
796648-TE28F256P33B95A
Memory - Flash - TE28F256P33B95A 796648-TE28F256P33B95A
Manufacturer: Micron Technology Inc. Win Source Part Number: 796648-TE28F256P33B9 5A Series: StrataFlash Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 95ns Part Status: Obsolete(EOL) Family Name: TE28F256P33B Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 40MHz Write Cycle Time - Word, Page: 95ns Memory Interface: Parallel Manufacturer Package: 56-TSOP (14x20) Alternative Parts (Cross-Reference): JS28F256P33B95A; JS28F256P33BFA; MT28EW256ABA1LJS-0SI T; JS28F256P33BFE; Introduction Date: November 27, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 796648-TE28F256P33B95A
Series: StrataFlash
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 95ns
Part Status: Obsolete(EOL)
Family Name: TE28F256P33B
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 40MHz
Write Cycle Time - Word, Page: 95ns
Memory Interface: Parallel
Manufacturer Package: 56-TSOP (14x20)
Alternative Parts (Cross-Reference): JS28F256P33B95A; JS28F256P33BFA; MT28EW256ABA1LJS-0SIT; JS28F256P33BFE;
Introduction Date: November 27, 2007
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - TE28F256P33B95A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
TE28F256P33B95A
Integrated Circuits (ICs) - Memory - Memory TE28F256P33B95A
IC FLASH 256MBIT PAR 56TSOP

IC FLASH 256MBIT PAR 56TSOP

Supplier's Site
Memory - TE28F256P33B95A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 40 MHz 95 ns 56-TSOP

FLASH - NOR Memory IC 256Mbit Parallel 40 MHz 95 ns 56-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number TE28F256P33B95A-ND 774-TE28F256P33B95A 796648-TE28F256P33B95A TE28F256P33B95A TE28F256P33B95A
Product Name Memory Memory IC and Storage Component Memory - Flash - TE28F256P33B95A Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits
Package Type "56-TFSOP (0.724"", 18.40mm Width)" Tray 56-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 00002161771 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers