IC FLASH 256MBIT PAR 56TSOP Product overview: TE28F256P30T95A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F256P30T95A can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 40MHz 95ns 56-TSOP
Manufacturer: Micron Technology Inc.
Win Source Part Number: 796647-TE28F256P30T9
Series: StrataFlash
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 95ns
Part Status: Obsolete(EOL)
Family Name: TE28F256P3
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 40MHz
Write Cycle Time - Word, Page: 95ns
Memory Interface: Parallel
Manufacturer Package: 56-TSOP (14x20)
Alternative Parts (Cross-Reference): S29WS256P0SBFW002; S29WS256PABBFW000; S29WS256P0PBFW003; S29WS256PABBFW003;
Introduction Date: December 03, 2007
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC FLASH 256MBIT PAR 56TSOP
IC FLASH 256MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 256Mbit Parallel 40 MHz 95 ns 56-TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-TE28F256P30T95A | TE28F256P30T95A-ND | 796647-TE28F256P30T95A | TE28F256P30T95A | TE28F256P30T95A | TE28F256P30T95A |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - TE28F256P30T95A | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 95 ns | 95 ns | 95 ns | 95 ns | ||
| Cycle Time | 95 ns | 95 ns | 95 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |