Manufacturer: Micron Technology Inc.
Win Source Part Number: 137188-TE28F160C3BD7
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - Boot Block
Memory Size: 16Mb (1M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
FLASH - Boot Block Memory IC 16Mb (1M x 16) Parallel 70ns 48-TSOP I
IC FLASH 16MBIT PAR 48TSOP I Product overview: TE28F160C3BD70A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F160C3BD70A can be used for catalog matching and distributor lookup.
IC FLSH 16MBIT PARALLEL 48TSOP I
FLASH - Boot Block Memory IC 16Mbit Parallel 70 ns 48-TSOP I
IC FLASH 16MBIT PAR 48TSOP I
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 137188-TE28F160C3BD70A | 853988-ND | 774-TE28F160C3BD70A | TE28F160C3BD70A | TE28F160C3BD70A | TE28F160C3BD70A |
| Product Name | Memory - Flash - TE28F160C3BD70A | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 48-TSOP | "48-TFSOP (0.724"", 18.40mm Width)" | Tray | 48-TFSOP (0.724\", 18.40mm Width) |