Micron Technology, Inc. Memory TE28F160B3TD70A

Description
FLASH - Boot Block Memory IC 16Mb (1M x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet
Description
FLASH - Boot Block Memory IC 16Mb (1M x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 853991-ND - DigiKey
Thief River Falls, MN, United States
FLASH - Boot Block Memory IC 16Mb (1M x 16) Parallel 70ns 48-TSOP

FLASH - Boot Block Memory IC 16Mb (1M x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Memory - Flash - TE28F160B3TD70A - 796644-TE28F160B3TD70A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - TE28F160B3TD70A
796644-TE28F160B3TD70A
Memory - Flash - TE28F160B3TD70A 796644-TE28F160B3TD70A
Manufacturer: Micron Technology Inc. Win Source Part Number: 796644-TE28F160B3TD7 0A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - Boot Block Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Mb (1M x 16) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: TE28F160B3TD70A Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-TSOP Introduction Date: August 18, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 796644-TE28F160B3TD70A
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - Boot Block
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: TE28F160B3TD70A
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 48-TSOP
Introduction Date: August 18, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-TE28F160B3TD70A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-TE28F160B3TD70A
Memory IC and Storage Component 774-TE28F160B3TD70A
IC FLASH 16MBIT PARALLEL 48TSOP Product overview: TE28F160B3TD70A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F160B3TD70A can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PARALLEL 48TSOP Product overview: TE28F160B3TD70A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F160B3TD70A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Memory - TE28F160B3TD70A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - Boot Block Memory IC 16Mbit Parallel 70 ns 48-TSOP

FLASH - Boot Block Memory IC 16Mbit Parallel 70 ns 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - TE28F160B3TD70A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
TE28F160B3TD70A
Integrated Circuits (ICs) - Memory - Memory TE28F160B3TD70A
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 853991-ND 796644-TE28F160B3TD70A 774-TE28F160B3TD70A TE28F160B3TD70A TE28F160B3TD70A TE28F160B3TD70A
Product Name Memory Memory - Flash - TE28F160B3TD70A Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" Tray 48-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - PAL16R6BJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Quad 128Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL127SABBHVC03 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type BGA; Tape & Reel (TR)
View Details
3 suppliers