Micron Technology, Inc. Memory - Flash - TE28F128P33T85A TE28F128P33T85A

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 936346-TE28F128P33T8 5A Series: StrataFlash™ Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 40 MHz 85 ns 56-TSOP Package: Tray Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 28F128P33 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 888069, -888069-ND, TE28F128P33T85, TE28F128P33T85 888069, 888069-ND, -888069, -TE28F128P33T85A
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 936346-TE28F128P33T8 5A Series: StrataFlash™ Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 40 MHz 85 ns 56-TSOP Package: Tray Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 28F128P33 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 888069, -888069-ND, TE28F128P33T85, TE28F128P33T85 888069, 888069-ND, -888069, -TE28F128P33T85A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - TE28F128P33T85A - 936346-TE28F128P33T85A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - TE28F128P33T85A
936346-TE28F128P33T85A
Memory - Flash - TE28F128P33T85A 936346-TE28F128P33T85A
Manufacturer: Micron Technology Inc. Win Source Part Number: 936346-TE28F128P33T8 5A Series: StrataFlash™ Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 40 MHz 85 ns 56-TSOP Package: Tray Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 28F128P33 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 888069, -888069-ND, TE28F128P33T85, TE28F128P33T85 888069, 888069-ND, -888069, -TE28F128P33T85A

Manufacturer: Micron Technology Inc.
Win Source Part Number: 936346-TE28F128P33T85A
Series: StrataFlash™
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 40 MHz 85 ns 56-TSOP
Package: Tray
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 28F128P33
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 888069, -888069-ND, TE28F128P33T85, TE28F128P33T85 888069, 888069-ND, -888069, -TE28F128P33T85A

Buy Now Datasheet
Memory IC and Storage Component - 774-TE28F128P33T85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-TE28F128P33T85A
Memory IC and Storage Component 774-TE28F128P33T85A
IC FLASH 128MBIT PARALLEL 56TSOP Product overview: TE28F128P33T85A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F128P33T85A can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PARALLEL 56TSOP Product overview: TE28F128P33T85A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F128P33T85A can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Memory - TE28F128P33T85A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 40 MHz 85 ns 56-TSOP

FLASH - NOR Memory IC 128Mbit Parallel 40 MHz 85 ns 56-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 936346-TE28F128P33T85A 774-TE28F128P33T85A TE28F128P33T85A TE28F128P33T85A
Product Name Memory - Flash - TE28F128P33T85A Memory IC and Storage Component Memory Memory
Memory Category Flash Flash Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 56-TSOP 56-TFSOP (0.724", 18.40mm Width) 56-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details
Memory - A2C00058602 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - RC28F128P33T85A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 85 ns
Density 128000 kbits
View Details