Micron Technology, Inc. Memory - Flash - TE28F128J3F75A TE28F128J3F75A

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213819-TE28F128J3F7 5A Density: 128 Mb Categories: Flash Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213819-TE28F128J3F7 5A Density: 128 Mb Categories: Flash Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - TE28F128J3F75A - 1213819-TE28F128J3F75A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - TE28F128J3F75A
1213819-TE28F128J3F75A
Memory - Flash - TE28F128J3F75A 1213819-TE28F128J3F75A
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213819-TE28F128J3F7 5A Density: 128 Mb Categories: Flash Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213819-TE28F128J3F75A
Density: 128 Mb
Categories: Flash
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now
128Mb 2.7V 3.6V Memory IC and Storage Component - 774-TE28F128J3F75A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128Mb 2.7V 3.6V Memory IC and Storage Component
774-TE28F128J3F75A
128Mb 2.7V 3.6V Memory IC and Storage Component 774-TE28F128J3F75A
NOR Flash, Legacy NOR Flash, 128Mb, 2.7V-3.6V, 56-pin TSOP, RoHS Product overview: TE28F128J3F75A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F128J3F75A can be used for catalog matching and distributor lookup.

NOR Flash, Legacy NOR Flash, 128Mb, 2.7V-3.6V, 56-pin TSOP, RoHS Product overview: TE28F128J3F75A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F128J3F75A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1213819-TE28F128J3F75A 774-TE28F128J3F75A
Product Name Memory - Flash - TE28F128J3F75A 128Mb 2.7V 3.6V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details
Memory - S25FL164K0XMFI000 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details