Manufacturer: NXP
Win Source Part Number: 899392-TDA18252HN/C1
Features: Video Tuner IC I²C - 48-HVQFN (7x7) Package
Package: Bulk
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-HVQFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0000
| Win Source Electronics | |
|---|---|
| Product Category | Video Processor ICs |
| Product Number | 899392-TDA18252HN/C1/S1 |
| Product Name | Linear - Linear - Video Processing - TDA18252HN/C1/S1 |
| Mounting | Surface Mount (SMT) |