Manufacturer: Micron Technology Inc.
Win Source Part Number: 083787-TCN75-3.3MOA
Category: Sensors Transducers
Family: Temperature Sensors Transducers
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Features: Output Switch Programmable Limit Shutdown Mode Standby Mode
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Standard Package: 100
Catalog: Temperature Monitoring System
Output Type: I2C
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: 25°C ~ 100°C
Resolution: 8 b
Sensor Type: Digital Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±3°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 083787-TCN75-3.3MOA |
| Product Name | Sensors Transducers |