Manufacturer: ON Semiconductor
Win Source Part Number: 898732-SZ1SMA33CAT3G
Series: Automotive, AEC-Q101, SZ1SMA
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SMA
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 898732-SZ1SMA33CAT3G |
| Product Name | TVS - TVS - Diodes - SZ1SMA33CAT3G |
| Package | SMA; SMA |