Micron Technology, Inc. Memory - SRAM - STK12C68-SF25 STK12C68-SF25

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 898032-STK12C68-SF25 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 25 ns 28-SOIC Package: Tube Package: 28-SOIC (0.342", 8.69mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: STK12C68 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 898032-STK12C68-SF25 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 25 ns 28-SOIC Package: Tube Package: 28-SOIC (0.342", 8.69mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: STK12C68 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK12C68-SF25 - 898032-STK12C68-SF25 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK12C68-SF25
898032-STK12C68-SF25
Memory - SRAM - STK12C68-SF25 898032-STK12C68-SF25
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 898032-STK12C68-SF25 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 25 ns 28-SOIC Package: Tube Package: 28-SOIC (0.342", 8.69mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: STK12C68 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 898032-STK12C68-SF25
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 25 ns 28-SOIC
Package: Tube
Package: 28-SOIC (0.342", 8.69mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STK12C68
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.32.0041

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 898032-STK12C68-SF25
Product Name Memory - SRAM - STK12C68-SF25
Memory Category SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memories - nvSRAM (non-volatile SRAM) - CY14B512Q2A-SXIT - CY14B512Q2A-SXIT - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 512 kbits
View Details
5 suppliers
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details