Micron Technology, Inc. Memory Cards, Modules - Memory Cards SMC256BFJ6E

Description
Win Source Part Number: 1243276-SMC256BFJ6E Category: Memory Cards, Modules>Memory Cards Package: Tray Standard Package: 198 Memory Type: CompactFlash® Memory Size: 256Mb Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8523.51.0000 Mfr: Micron Technology Inc. Other Names: -SMC256BFJ6E Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1243276-SMC256BFJ6E Category: Memory Cards, Modules>Memory Cards Package: Tray Standard Package: 198 Memory Type: CompactFlash® Memory Size: 256Mb Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8523.51.0000 Mfr: Micron Technology Inc. Other Names: -SMC256BFJ6E Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Memory Cards - SMC256BFJ6E - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory Cards
SMC256BFJ6E
Memory Cards, Modules - Memory Cards SMC256BFJ6E
Win Source Part Number: 1243276-SMC256BFJ6E Category: Memory Cards, Modules>Memory Cards Package: Tray Standard Package: 198 Memory Type: CompactFlash® Memory Size: 256Mb Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8523.51.0000 Mfr: Micron Technology Inc. Other Names: -SMC256BFJ6E Product Status: Obsolete

Win Source Part Number: 1243276-SMC256BFJ6E
Category: Memory Cards, Modules>Memory Cards
Package: Tray
Standard Package: 198
Memory Type: CompactFlash®
Memory Size: 256Mb
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8523.51.0000
Mfr: Micron Technology Inc.
Other Names: -SMC256BFJ6E
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flash Memory Cards
Product Number SMC256BFJ6E
Product Name Memory Cards, Modules - Memory Cards
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCA080GH1AO1TO-C-8C-21P-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 80 GB
View Details
POLARIS SMART Ex i memory stick - polaris-smart-ex-i-memory-stick - BARTEC
Specs
Memory Type Memory Stick™
Memory Size 8 GB
View Details
USB Sticks - 1805874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type USB
Standards and Certifications RoHS
View Details