Micron Technology, Inc. Memory Cards, Modules - Memory Cards SMC128CFB6E

Description
Win Source Part Number: 1243277-SMC128CFB6E Category: Memory Cards, Modules>Memory Cards Package: Tray Standard Package: 198 Memory Type: CompactFlash® Memory Size: 128Mb ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8523.51.0000 Mfr: Micron Technology Inc. Other Names: -SMC128CFB6E
Request a Quote Datasheet
Description
Win Source Part Number: 1243277-SMC128CFB6E Category: Memory Cards, Modules>Memory Cards Package: Tray Standard Package: 198 Memory Type: CompactFlash® Memory Size: 128Mb ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8523.51.0000 Mfr: Micron Technology Inc. Other Names: -SMC128CFB6E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Memory Cards - SMC128CFB6E - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory Cards
SMC128CFB6E
Memory Cards, Modules - Memory Cards SMC128CFB6E
Win Source Part Number: 1243277-SMC128CFB6E Category: Memory Cards, Modules>Memory Cards Package: Tray Standard Package: 198 Memory Type: CompactFlash® Memory Size: 128Mb ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8523.51.0000 Mfr: Micron Technology Inc. Other Names: -SMC128CFB6E

Win Source Part Number: 1243277-SMC128CFB6E
Category: Memory Cards, Modules>Memory Cards
Package: Tray
Standard Package: 198
Memory Type: CompactFlash®
Memory Size: 128Mb
ECCN: 3A991B1A
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8523.51.0000
Mfr: Micron Technology Inc.
Other Names: -SMC128CFB6E

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flash Memory Cards
Product Number SMC128CFB6E
Product Name Memory Cards, Modules - Memory Cards
Unlock Full Specs
to access all available technical data

Similar Products

Industrial CFast Card, F-600, 8 GB, SLC Flash, -40°C to +85°C - SFCA008GH3AA1TO-I-DB-226-STD - Swissbit AG
Specs
Memory Type SLC
Memory Size 8 GB
Transfer Speed 245 MB/sec
View Details
POLARIS SMART Ex i memory stick - polaris-smart-ex-i-memory-stick - BARTEC
Specs
Memory Type Memory Stick™
Memory Size 8 GB
View Details
CFast Cards - 2677845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type CompactFlash®
Transfer Speed 68.75 MB/sec
Standards and Certifications RoHS
View Details