Micron Technology, Inc. Memory Cards - SMC128BFD6E SMC128BFD6E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 813586-SMC128BFD6E Memory Type: CompactFlash Memory Size: 128Mb Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 198 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 813586-SMC128BFD6E Memory Type: CompactFlash Memory Size: 128Mb Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 198 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards - SMC128BFD6E - 813586-SMC128BFD6E - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards - SMC128BFD6E
813586-SMC128BFD6E
Memory Cards - SMC128BFD6E 813586-SMC128BFD6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 813586-SMC128BFD6E Memory Type: CompactFlash Memory Size: 128Mb Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 198 MSL Level: 1 (Unlimited)

Manufacturer: Micron Technology Inc.
Win Source Part Number: 813586-SMC128BFD6E
Memory Type: CompactFlash
Memory Size: 128Mb
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 198
MSL Level: 1 (Unlimited)

Buy Now
128MB Memory IC and Storage Component - 501-SMC128BFD6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128MB Memory IC and Storage Component
501-SMC128BFD6E
128MB Memory IC and Storage Component 501-SMC128BFD6E
MEMORY CARD COMPACTFLASH 128MB Product overview: SMC128BFD6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128MB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-SMC128BFD6E can be used for catalog matching and distributor lookup.

MEMORY CARD COMPACTFLASH 128MB Product overview: SMC128BFD6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128MB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-SMC128BFD6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 813586-SMC128BFD6E 501-SMC128BFD6E
Product Name Memory Cards - SMC128BFD6E 128MB Memory IC and Storage Component
Memory Category Flash; CompactFlash Flash; CompactFlash®
Unlock Full Specs
to access all available technical data

Similar Products

IC 8 BIT A/D MOD FLASH 20-SSOP - 815-TLC0820ACDBR - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP; 20-SSOP (0.209, 5.30mm Width)
View Details
Memory IC and Storage Component - 774-MSP14LV160-E1-GJ-001 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details