Micron Technology, Inc. Memory Cards, Modules - Memory Cards SMC02GBFK6E

Description
Win Source Part Number: 1243275-SMC02GBFK6E Category: Memory Cards, Modules>Memory Cards Package: Tray Standard Package: 198 Memory Type: CompactFlash® Memory Size: 2GB Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8523.51.0000 Mfr: Micron Technology Inc. Other Names: -SMC02GBFK6E Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1243275-SMC02GBFK6E Category: Memory Cards, Modules>Memory Cards Package: Tray Standard Package: 198 Memory Type: CompactFlash® Memory Size: 2GB Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8523.51.0000 Mfr: Micron Technology Inc. Other Names: -SMC02GBFK6E Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Memory Cards - SMC02GBFK6E - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory Cards
SMC02GBFK6E
Memory Cards, Modules - Memory Cards SMC02GBFK6E
Win Source Part Number: 1243275-SMC02GBFK6E Category: Memory Cards, Modules>Memory Cards Package: Tray Standard Package: 198 Memory Type: CompactFlash® Memory Size: 2GB Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8523.51.0000 Mfr: Micron Technology Inc. Other Names: -SMC02GBFK6E Product Status: Obsolete

Win Source Part Number: 1243275-SMC02GBFK6E
Category: Memory Cards, Modules>Memory Cards
Package: Tray
Standard Package: 198
Memory Type: CompactFlash®
Memory Size: 2GB
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8523.51.0000
Mfr: Micron Technology Inc.
Other Names: -SMC02GBFK6E
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flash Memory Cards
Product Number SMC02GBFK6E
Product Name Memory Cards, Modules - Memory Cards
Unlock Full Specs
to access all available technical data

Similar Products

ControlLogix CompactFlash Card - 1784-CF128 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Memory Type CompactFlash®
View Details
SQFlash 650 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-S8BV4-2TFSDM - Advantech
Specs
Memory Type Solid State Drive
Memory Size 2000 GB
View Details
Memory card - 758-879/000-3108 - WAGO
Specs
Memory Type SD™
View Details
3 suppliers
Memory Cards - 2171-CAMC-M-MS-G32-G2-ND - DigiKey
Specs
Memory Type SD™; MicroSD™
Memory Size 32 GB
View Details