Micron Technology, Inc. Memory - Flash - S29PL064J60BAI120 S29PL064J60BAI120

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932770-S29PL064J60BA I120 Series: PL-J Operating Temperature Range: -40°C ~ 85°C Features: FLASH - NOR Memory IC 64M (4M x 16) Parallel 60 ns 48-FBGA (8.15x6.15) Package: Tray Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (8.15x6.15) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0071 Other Part Number: 2266-S29PL064J60BAI1 20, 2832-S29PL064J60BAI1 20
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932770-S29PL064J60BA I120 Series: PL-J Operating Temperature Range: -40°C ~ 85°C Features: FLASH - NOR Memory IC 64M (4M x 16) Parallel 60 ns 48-FBGA (8.15x6.15) Package: Tray Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (8.15x6.15) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0071 Other Part Number: 2266-S29PL064J60BAI1 20, 2832-S29PL064J60BAI1 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29PL064J60BAI120 - 932770-S29PL064J60BAI120 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29PL064J60BAI120
932770-S29PL064J60BAI120
Memory - Flash - S29PL064J60BAI120 932770-S29PL064J60BAI120
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932770-S29PL064J60BA I120 Series: PL-J Operating Temperature Range: -40°C ~ 85°C Features: FLASH - NOR Memory IC 64M (4M x 16) Parallel 60 ns 48-FBGA (8.15x6.15) Package: Tray Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (8.15x6.15) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0071 Other Part Number: 2266-S29PL064J60BAI1 20, 2832-S29PL064J60BAI1 20

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932770-S29PL064J60BAI120
Series: PL-J
Operating Temperature Range: -40°C ~ 85°C
Features: FLASH - NOR Memory IC 64M (4M x 16) Parallel 60 ns 48-FBGA (8.15x6.15)
Package: Tray
Package: 48-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-FBGA (8.15x6.15)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.32.0071
Other Part Number: 2266-S29PL064J60BAI120, 2832-S29PL064J60BAI120

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 932770-S29PL064J60BAI120
Product Name Memory - Flash - S29PL064J60BAI120
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL064LABMFB013 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
5 suppliers
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details