Micron Technology, Inc. Memory - Flash - S25FL164K0XMFV010 S25FL164K0XMFV010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932661-S25FL164K0XMF V010 Series: FL1-K Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 108 MHz 8-SOIC Package: Tray Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL164 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0071 Other Part Number: -S25FL164K0XMFV010, 428-3982, S25FL164K0XMFV010-ND , 2832-S25FL164K0XMFV0 10
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932661-S25FL164K0XMF V010 Series: FL1-K Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 108 MHz 8-SOIC Package: Tray Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL164 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0071 Other Part Number: -S25FL164K0XMFV010, 428-3982, S25FL164K0XMFV010-ND , 2832-S25FL164K0XMFV0 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL164K0XMFV010 - 932661-S25FL164K0XMFV010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL164K0XMFV010
932661-S25FL164K0XMFV010
Memory - Flash - S25FL164K0XMFV010 932661-S25FL164K0XMFV010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932661-S25FL164K0XMF V010 Series: FL1-K Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 108 MHz 8-SOIC Package: Tray Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL164 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0071 Other Part Number: -S25FL164K0XMFV010, 428-3982, S25FL164K0XMFV010-ND , 2832-S25FL164K0XMFV0 10

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932661-S25FL164K0XMFV010
Series: FL1-K
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 108 MHz 8-SOIC
Package: Tray
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: S25FL164
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.32.0071
Other Part Number: -S25FL164K0XMFV010, 428-3982, S25FL164K0XMFV010-ND, 2832-S25FL164K0XMFV010

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-S25FL164K0XMFV010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-S25FL164K0XMFV010
Quad Memory IC and Storage Component 774-S25FL164K0XMFV010
IC FLASH 64MBIT SPI/QUAD 8SOIC Product overview: S25FL164K0XMFV010 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL164K0XMFV01 0 can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI/QUAD 8SOIC Product overview: S25FL164K0XMFV010 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL164K0XMFV010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 932661-S25FL164K0XMFV010 774-S25FL164K0XMFV010
Product Name Memory - Flash - S25FL164K0XMFV010 Quad Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - 93415FMQB - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details