Micron Technology, Inc. Memory - Flash - S25FL132K0XNFI013 S25FL132K0XNFI013

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892891-S25FL132K0XNF I013 Series: FL1-K Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 108 MHz 8-WSON (5x6) Package: Reel - TR Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL132 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (5x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892891-S25FL132K0XNF I013 Series: FL1-K Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 108 MHz 8-WSON (5x6) Package: Reel - TR Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL132 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (5x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL132K0XNFI013 - 892891-S25FL132K0XNFI013 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL132K0XNFI013
892891-S25FL132K0XNFI013
Memory - Flash - S25FL132K0XNFI013 892891-S25FL132K0XNFI013
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892891-S25FL132K0XNF I013 Series: FL1-K Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 108 MHz 8-WSON (5x6) Package: Reel - TR Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL132 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (5x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892891-S25FL132K0XNFI013
Series: FL1-K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 108 MHz 8-WSON (5x6)
Package: Reel - TR
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: S25FL132
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (5x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.32.0071

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 892891-S25FL132K0XNFI013
Product Name Memory - Flash - S25FL132K0XNFI013
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL064P0XMFI003 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA90TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 90 ns
Density 16 kbits
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details