Micron Technology, Inc. Memory - Flash - S25FL116K0XMFA043 S25FL116K0XMFA043

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892864-S25FL116K0XMF A043 Series: Automotive, AEC-Q100, FL1-K Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 108 MHz 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL116 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3600 HTSUS: 8542.32.0071 Other Part Number: 428-4061-1, 428-4061-2, S25FL116K0XMFA043-ND , 2832-S25FL116K0XMFA0 43-TR, 428-4061-6
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892864-S25FL116K0XMF A043 Series: Automotive, AEC-Q100, FL1-K Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 108 MHz 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL116 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3600 HTSUS: 8542.32.0071 Other Part Number: 428-4061-1, 428-4061-2, S25FL116K0XMFA043-ND , 2832-S25FL116K0XMFA0 43-TR, 428-4061-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL116K0XMFA043 - 892864-S25FL116K0XMFA043 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL116K0XMFA043
892864-S25FL116K0XMFA043
Memory - Flash - S25FL116K0XMFA043 892864-S25FL116K0XMFA043
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892864-S25FL116K0XMF A043 Series: Automotive, AEC-Q100, FL1-K Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 108 MHz 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL116 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3600 HTSUS: 8542.32.0071 Other Part Number: 428-4061-1, 428-4061-2, S25FL116K0XMFA043-ND , 2832-S25FL116K0XMFA0 43-TR, 428-4061-6

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892864-S25FL116K0XMFA043
Series: Automotive, AEC-Q100, FL1-K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 108 MHz 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: S25FL116
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3600
HTSUS: 8542.32.0071
Other Part Number: 428-4061-1, 428-4061-2, S25FL116K0XMFA043-ND, 2832-S25FL116K0XMFA043-TR, 428-4061-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 892864-S25FL116K0XMFA043
Product Name Memory - Flash - S25FL116K0XMFA043
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S25FL127SABBHV700XQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 128000 kbits
View Details
Memory - 7164L20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers