FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 85ns 88-SCSP (8x11)
FLASH - NOR Memory IC 512Mbit Parallel 52 MHz 85 ns 88-SCSP (8x11)
IC FLASH 512MBIT PARALLEL 88SCSP
IC FLASH 512MBIT PARALLEL 88SCSP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | RD48F4400P0VBQ0A-ND | RD48F4400P0VBQ0A | RD48F4400P0VBQ0A | RD48F4400P0VBQ0A |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 88-TFBGA, CSPBGA | BGA; 88-TFBGA, CSPBGA |