Micron Technology, Inc. Memory - Flash - RD48F4000P0ZBQ0A RD48F4000P0ZBQ0A

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 931912-RD48F4000P0ZB Q0A Series: StrataFlash™ Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52 MHz 100 ns 88-SCSP (8x11) Package: Tray Package: 88-VFBGA, CSPBGA Mounting: Surface Mount Part Status: Obsolete Family Name: 48F4000P0 Categories: Integrated Circuits (ICs) Case / Package: 88-SCSP (8x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1056 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -874087, -874087-ND, 874087, -RD48F4000P0ZBQ0A, 874087-ND
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 931912-RD48F4000P0ZB Q0A Series: StrataFlash™ Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52 MHz 100 ns 88-SCSP (8x11) Package: Tray Package: 88-VFBGA, CSPBGA Mounting: Surface Mount Part Status: Obsolete Family Name: 48F4000P0 Categories: Integrated Circuits (ICs) Case / Package: 88-SCSP (8x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1056 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -874087, -874087-ND, 874087, -RD48F4000P0ZBQ0A, 874087-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - RD48F4000P0ZBQ0A - 931912-RD48F4000P0ZBQ0A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - RD48F4000P0ZBQ0A
931912-RD48F4000P0ZBQ0A
Memory - Flash - RD48F4000P0ZBQ0A 931912-RD48F4000P0ZBQ0A
Manufacturer: Micron Technology Inc. Win Source Part Number: 931912-RD48F4000P0ZB Q0A Series: StrataFlash™ Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52 MHz 100 ns 88-SCSP (8x11) Package: Tray Package: 88-VFBGA, CSPBGA Mounting: Surface Mount Part Status: Obsolete Family Name: 48F4000P0 Categories: Integrated Circuits (ICs) Case / Package: 88-SCSP (8x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1056 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -874087, -874087-ND, 874087, -RD48F4000P0ZBQ0A, 874087-ND

Manufacturer: Micron Technology Inc.
Win Source Part Number: 931912-RD48F4000P0ZBQ0A
Series: StrataFlash™
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52 MHz 100 ns 88-SCSP (8x11)
Package: Tray
Package: 88-VFBGA, CSPBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 48F4000P0
Categories: Integrated Circuits (ICs)
Case / Package: 88-SCSP (8x11)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1056
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -874087, -874087-ND, 874087, -RD48F4000P0ZBQ0A, 874087-ND

Buy Now Datasheet
Memory IC and Storage Component - 774-RD48F4000P0ZBQ0A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-RD48F4000P0ZBQ0A
Memory IC and Storage Component 774-RD48F4000P0ZBQ0A
IC FLASH 256MBIT PARALLEL 88SCSP Product overview: RD48F4000P0ZBQ0A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RD48F4000P0ZBQ0A can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PARALLEL 88SCSP Product overview: RD48F4000P0ZBQ0A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RD48F4000P0ZBQ0A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RD48F4000P0ZBQ0A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 100 ns 88-SCSP (8x11)

FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 100 ns 88-SCSP (8x11)

Buy Now Datasheet
IC FLASH 256MBIT PARALLEL 88SCSP

IC FLASH 256MBIT PARALLEL 88SCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 931912-RD48F4000P0ZBQ0A 774-RD48F4000P0ZBQ0A RD48F4000P0ZBQ0A RD48F4000P0ZBQ0A
Product Name Memory - Flash - RD48F4000P0ZBQ0A Memory IC and Storage Component Memory Memory
Memory Category Flash Flash Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 88-SCSP (8x11) BGA; CSP; 88-VFBGA, CSPBGA BGA; 88-VFBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - IS29GL128S-10TFV02-TR - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - 71024S12YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details