Manufacturer: Micron Technology Inc.
Win Source Part Number: 793067-RD48F3000P0ZT
Series: Axcell
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 88-TFBGA, CSPBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 65ns
Part Status: Obsolete(EOL)
Family Name: RD48F3000P0
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 52MHz
Write Cycle Time - Word, Page: 65ns
Memory Interface: Parallel
Manufacturer Package: 88-SCSP (8x10)
Alternative Parts (Cross-Reference): PF48F3000P0ZTQEA ;
Introduction Date: April 27, 2010
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC FLASH 128MBIT 65NS 88SCSP / NOR Flash Parallel 1.8V 128M-bit 8M x 16 88-Pin SCSP Tray Product overview: RD48F3000P0ZTQEA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RD48F3000P0ZTQEA
FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 65 ns 88-SCSP (8x10)
IC FLASH 128MBIT PARALLEL 88SCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 793067-RD48F3000P0ZTQEA | 774-RD48F3000P0ZTQEA | RD48F3000P0ZTQEA | RD48F3000P0ZTQEA |
| Product Name | Memory - Flash - RD48F3000P0ZTQEA | 1.8V Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 65 ns | 65 ns | 65 ns | 65 ns |
| Cycle Time | 65 ns | 65 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |