IC FLASH 128MBIT PARALLEL 88SCSP Product overview: RD48F3000P0ZBQEA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RD48F3000P0ZBQEA
FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52MHz 65ns 88-SCSP (8x10)
Manufacturer: Micron Technology Inc.
Win Source Part Number: 814130-RD48F3000P0ZB
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 65ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 88-SCSP (8x10)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 52MHz
Write Cycle Time - Word, Page: 65ns
Memory Interface: Parallel
Manufacturer Package: 88-TFBGA, CSPBGA
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 2V
Part Number Series: 48F3000P0
IC FLASH 128MBIT PARALLEL 88SCSP
IC FLASH 128MBIT PARALLEL 88SCSP
FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 65 ns 88-SCSP (8x10)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-RD48F3000P0ZBQEA | RD48F3000P0ZBQEA-ND | 814130-RD48F3000P0ZBQEA | RD48F3000P0ZBQEA | RD48F3000P0ZBQEA | RD48F3000P0ZBQEA |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - RD48F3000P0ZBQEA | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 65 ns | 65 ns | 65 ns | 65 ns | ||
| Cycle Time | 65 ns | 65 ns | 65 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |