Micron Technology, Inc. Memory RD48F3000P0ZBQ0A

Description
FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52MHz 85ns 88-SCSP (8x10)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52MHz 85ns 88-SCSP (8x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RD48F3000P0ZBQ0A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52MHz 85ns 88-SCSP (8x10)

FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52MHz 85ns 88-SCSP (8x10)

Buy Now Datasheet
Memory IC and Storage Component - 774-RD48F3000P0ZBQ0A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-RD48F3000P0ZBQ0A
Memory IC and Storage Component 774-RD48F3000P0ZBQ0A
IC FLASH 128MBIT PARALLEL 88SCSP Product overview: RD48F3000P0ZBQ0A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RD48F3000P0ZBQ0A can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PARALLEL 88SCSP Product overview: RD48F3000P0ZBQ0A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RD48F3000P0ZBQ0A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - RD48F3000P0ZBQ0A - 931911-RD48F3000P0ZBQ0A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - RD48F3000P0ZBQ0A
931911-RD48F3000P0ZBQ0A
Memory - Flash - RD48F3000P0ZBQ0A 931911-RD48F3000P0ZBQ0A
Manufacturer: Micron Technology Inc. Win Source Part Number: 931911-RD48F3000P0ZB Q0A Series: StrataFlash™ Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52 MHz 85 ns 88-SCSP (8x10) Package: Tray Package: 88-TFBGA, CSPBGA Mounting: Surface Mount Part Status: Obsolete Family Name: 48F3000P0 Categories: Integrated Circuits (ICs) Case / Package: 88-SCSP (8x10) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -874381, RD48F3000P0ZBQ0 874381, -874381-ND, 874381, 874381-ND, -RD48F3000P0ZBQ0A

Manufacturer: Micron Technology Inc.
Win Source Part Number: 931911-RD48F3000P0ZBQ0A
Series: StrataFlash™
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52 MHz 85 ns 88-SCSP (8x10)
Package: Tray
Package: 88-TFBGA, CSPBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 48F3000P0
Categories: Integrated Circuits (ICs)
Case / Package: 88-SCSP (8x10)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -874381, RD48F3000P0ZBQ0 874381, -874381-ND, 874381, 874381-ND, -RD48F3000P0ZBQ0A

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - RD48F3000P0ZBQ0A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
RD48F3000P0ZBQ0A
Integrated Circuits (ICs) - Memory - Memory RD48F3000P0ZBQ0A
IC FLASH 128MBIT PARALLEL 88SCSP

IC FLASH 128MBIT PARALLEL 88SCSP

Supplier's Site
Memory - RD48F3000P0ZBQ0A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 85 ns 88-SCSP (8x10)

FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 85 ns 88-SCSP (8x10)

Buy Now Datasheet
IC FLASH 128MBIT PARALLEL 88SCSP

IC FLASH 128MBIT PARALLEL 88SCSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number RD48F3000P0ZBQ0A-ND 774-RD48F3000P0ZBQ0A 931911-RD48F3000P0ZBQ0A RD48F3000P0ZBQ0A RD48F3000P0ZBQ0A RD48F3000P0ZBQ0A
Product Name Memory Memory IC and Storage Component Memory - Flash - RD48F3000P0ZBQ0A Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 88-TFBGA, CSPBGA BGA; CSP; Tray 88-SCSP (8x10) BGA; 88-TFBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - 6116SA120TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 120 ns
Density 16 kbits
View Details
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details