IC FLASH 64MBIT PARALLEL 88SCSP
FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 85 ns 88-SCSP (8x10)
IC FLASH 64MBIT PARALLEL 88SCSP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | RD48F2000P0ZBQ0A | RD48F2000P0ZBQ0A | RD48F2000P0ZBQ0A |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 85 ns | 85 ns | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |