Micron Technology, Inc. Memory - Flash - RD28F1604C3BD70 RD28F1604C3BD70

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 062423-RD28F1604C3BD 70 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH, SRAM Memory Size: 16Mbit Flash, 4Mbit RAM Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 66-SCSP (8x12) Supply Voltage - Operating: 2.7 V to 3.3 V Memory Format: FLASH, RAM Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 062423-RD28F1604C3BD 70 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH, SRAM Memory Size: 16Mbit Flash, 4Mbit RAM Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 66-SCSP (8x12) Supply Voltage - Operating: 2.7 V to 3.3 V Memory Format: FLASH, RAM Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - RD28F1604C3BD70 - 062423-RD28F1604C3BD70 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - RD28F1604C3BD70
062423-RD28F1604C3BD70
Memory - Flash - RD28F1604C3BD70 062423-RD28F1604C3BD70
Manufacturer: Micron Technology Inc. Win Source Part Number: 062423-RD28F1604C3BD 70 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH, SRAM Memory Size: 16Mbit Flash, 4Mbit RAM Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 66-SCSP (8x12) Supply Voltage - Operating: 2.7 V to 3.3 V Memory Format: FLASH, RAM Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 062423-RD28F1604C3BD70
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH, SRAM
Memory Size: 16Mbit Flash, 4Mbit RAM
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 66-SCSP (8x12)
Supply Voltage - Operating: 2.7 V to 3.3 V
Memory Format: FLASH, RAM
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-RD28F1604C3BD70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-RD28F1604C3BD70
Memory IC and Storage Component 774-RD28F1604C3BD70
IC FLASH 16MBIT 70NS 66SCSP Product overview: RD28F1604C3BD70 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RD28F1604C3BD70 can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT 70NS 66SCSP Product overview: RD28F1604C3BD70 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RD28F1604C3BD70 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 062423-RD28F1604C3BD70 774-RD28F1604C3BD70
Product Name Memory - Flash - RD28F1604C3BD70 Memory IC and Storage Component
Memory Category Flash; FLASH, RAM Flash; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14MB064Q1B-SXIT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category NVSRAM; NVSRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64 kbits
View Details
2 suppliers
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details