Micron Technology, Inc. Memory - Flash - RC28F640P33B85A RC28F640P33B85A

Description
Manufacturer: Intel Win Source Part Number: 062399-RC28F640P33B8 5A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (4M x 16) Access Time: 85ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 64-EasyBGA (8x10) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 52MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 062399-RC28F640P33B8 5A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (4M x 16) Access Time: 85ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 64-EasyBGA (8x10) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 52MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - RC28F640P33B85A - 062399-RC28F640P33B85A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - RC28F640P33B85A
062399-RC28F640P33B85A
Memory - Flash - RC28F640P33B85A 062399-RC28F640P33B85A
Manufacturer: Intel Win Source Part Number: 062399-RC28F640P33B8 5A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (4M x 16) Access Time: 85ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 64-EasyBGA (8x10) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 52MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 062399-RC28F640P33B85A
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (4M x 16)
Access Time: 85ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 64-EasyBGA (8x10)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 52MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-RC28F640P33B85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-RC28F640P33B85A
Memory IC and Storage Component 774-RC28F640P33B85A
IC FLASH 64MBIT PAR 64EASYBGA Product overview: RC28F640P33B85A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F640P33B85A can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PAR 64EASYBGA Product overview: RC28F640P33B85A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F640P33B85A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RC28F640P33B85A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 85ns 64-EasyBGA (8x10)

FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 85ns 64-EasyBGA (8x10)

Buy Now Datasheet
IC FLASH 64MBIT PAR 64EASYBGA

IC FLASH 64MBIT PAR 64EASYBGA

Supplier's Site Datasheet
Memory - RC28F640P33B85A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 85 ns 64-EasyBGA (8x10)

FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 85 ns 64-EasyBGA (8x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - RC28F640P33B85A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
RC28F640P33B85A
Integrated Circuits (ICs) - Memory - Memory RC28F640P33B85A
IC FLASH 64MBIT PAR 64EASYBGA

IC FLASH 64MBIT PAR 64EASYBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 062399-RC28F640P33B85A 774-RC28F640P33B85A RC28F640P33B85A-ND RC28F640P33B85A RC28F640P33B85A RC28F640P33B85A
Product Name Memory - Flash - RC28F640P33B85A Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 85 ns 85 ns 85 ns 85 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-EasyBGA (8x10) BGA; Tray 64-TBGA BGA; 64-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL116K0XMFN040-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 16000 kbits
View Details
2 suppliers
Memory - 71024S12TYI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - 10422DCQR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers