Flash, 4MX16, 88ns, PBGA64
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 85ns 64-EasyBGA (10x13)
IC FLASH 64MBIT PAR 64EASYBGA Product overview: RC28F640P30T85A from Numonyx is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F640P30T85A can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 793053-RC28F640P30T8
Series: StrataFlash
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 85ns
Part Status: Obsolete(EOL)
Family Name: RC28F640P30
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 52MHz
Write Cycle Time - Word, Page: 85ns
Memory Interface: Parallel
Manufacturer Package: 64-EasyBGA (10x13)
Alternative Parts (Cross-Reference): Am29BDS640HF8VMI ; Am29BDS640HE9VMF ; Am29BDS640HD8VMI; Am29BDS640HD9VMF;
Introduction Date: December 03, 2007
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC FLASH 64MBIT PAR 64EASYBGA
IC FLASH 64MBIT PAR 64EASYBGA
IC FLASH 64MBIT PAR 64EASYBGA
FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 85 ns 64-EasyBGA (10x13)
FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 85 ns 64-EasyBGA (10x13)
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | RC28F640P30T85A | RC28F640P30T85A-ND | 774-RC28F640P30T85A | 793053-RC28F640P30T85A | RC28F640P30T85A | RC28F640P30T85A | RC28F640P30T85A | RC28F640P30T85A |
| Product Name | Memory | Memory IC and Storage Component | Memory - Flash - RC28F640P30T85A | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; FLASH |
| Package Type | BGA; PBGA64 | 64-TBGA | BGA; Tray | 64-TBGA | BGA; 64-TBGA | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |