Micron Technology, Inc. Memory RC28F640P30BF65A

Description
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 65ns 64-EasyBGA (10x13)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 65ns 64-EasyBGA (10x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RC28F640P30BF65A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 65ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 65ns 64-EasyBGA (10x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-RC28F640P30BF65A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-RC28F640P30BF65A
Memory IC and Storage Component 774-RC28F640P30BF65A
IC FLASH 64MBIT PAR 64EASYBGA Product overview: RC28F640P30BF65A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F640P30BF65A can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PAR 64EASYBGA Product overview: RC28F640P30BF65A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F640P30BF65A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - RC28F640P30BF65A - 793052-RC28F640P30BF65A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - RC28F640P30BF65A
793052-RC28F640P30BF65A
Memory - Flash - RC28F640P30BF65A 793052-RC28F640P30BF65A
Manufacturer: Micron Technology Inc. Win Source Part Number: 793052-RC28F640P30BF 65A Series: StrataFlash Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 65ns Part Status: Obsolete(EOL) Family Name: RC28F640P30BF65A Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 52MHz Write Cycle Time - Word, Page: 65ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (10x13) Alternative Parts (Cross-Reference): PC28F640P30BF65A; MT28EW128ABA1LPC-0SI T; Introduction Date: April 27, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 793052-RC28F640P30BF65A
Series: StrataFlash
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 65ns
Part Status: Obsolete(EOL)
Family Name: RC28F640P30BF65A
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 52MHz
Write Cycle Time - Word, Page: 65ns
Memory Interface: Parallel
Manufacturer Package: 64-EasyBGA (10x13)
Alternative Parts (Cross-Reference): PC28F640P30BF65A; MT28EW128ABA1LPC-0SIT;
Introduction Date: April 27, 2010
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - RC28F640P30BF65A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
RC28F640P30BF65A
Integrated Circuits (ICs) - Memory - Memory RC28F640P30BF65A
IC FLASH 64MBIT PAR 64EASYBGA

IC FLASH 64MBIT PAR 64EASYBGA

Supplier's Site
IC FLASH 64MBIT PAR 64EASYBGA

IC FLASH 64MBIT PAR 64EASYBGA

Supplier's Site Datasheet
Memory - RC28F640P30BF65A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 65 ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 65 ns 64-EasyBGA (10x13)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number RC28F640P30BF65A-ND 774-RC28F640P30BF65A 793052-RC28F640P30BF65A RC28F640P30BF65A RC28F640P30BF65A RC28F640P30BF65A
Product Name Memory Memory IC and Storage Component Memory - Flash - RC28F640P30BF65A Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 64-TBGA BGA; Tray BGA; 64-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory - 54F189DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 8.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SMD Memory IC and Storage Component - 2020-MSP14LV640-E1-TJ-001 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers
 - MC28F008-12/R - Rochester Electronics
Specs
Memory Category Flash
Package Type DIP; CDIP
View Details
2 suppliers