FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 75ns 64-EasyBGA (10x13)
Manufacturer: Micron Technology Inc.
Win Source Part Number: 793049-RC28F320J3F75
Series: StrataFlash
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 75ns
Part Status: Obsolete(EOL)
Family Name: RC28F320
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 75ns
Memory Interface: Parallel
Manufacturer Package: 64-EasyBGA (10x13)
Alternative Parts (Cross-Reference): PC28F320J3F75A; PC28F640J3F75A; RC28F640J3F75A; MT28EW128ABA1HPC-0SI
Introduction Date: May 18, 2009
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC FLASH 32MBIT PAR 64EASYBGA Product overview: RC28F320J3F75A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F320J3F75A can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 32Mbit Parallel 75 ns 64-EasyBGA (10x13)
IC FLASH 32MBIT PAR 64EASYBGA
IC FLASH 32MBIT PAR 64EASYBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | RC28F320J3F75A-ND | 793049-RC28F320J3F75A | 774-RC28F320J3F75A | RC28F320J3F75A | RC28F320J3F75A | RC28F320J3F75A |
| Product Name | Memory | Memory - Flash - RC28F320J3F75A | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | ||
| Package Type | 64-TBGA | BGA; Tray | BGA; 64-TBGA |