Micron Technology, Inc. Memory IC and Storage Component RC28F320J3D75B TR

Description
IC FLASH 32MBIT PAR 64EASYBGA Product overview: RC28F320J3D75B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F320J3D75B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32MBIT PAR 64EASYBGA Product overview: RC28F320J3D75B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F320J3D75B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-RC28F320J3D75B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-RC28F320J3D75B TR
Memory IC and Storage Component 774-RC28F320J3D75B TR
IC FLASH 32MBIT PAR 64EASYBGA Product overview: RC28F320J3D75B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F320J3D75B TR can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PAR 64EASYBGA Product overview: RC28F320J3D75B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F320J3D75B TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RC28F320J3D75BTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 75ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 75ns 64-EasyBGA (10x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1319620-RC28F320J3D75B TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1319620-RC28F320J3D75B TR
Integrated Circuits (ICs) - Memory - Memory 1319620-RC28F320J3D75B TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 1319620-RC28F320J3D7 5B TR Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 75 ns Voltage - Supply: 2.7V ~ 3.6V Supplier Device Package: 64-EasyBGA (10x13) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-TBGA Memory Format: FLASH Write Cycle Time - Word, Page: 75ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 872859DKR-ND,872859C T,-RC28F320J3D75BCT, RC28F320J3D75B CT-ND,872859,RC28F32 0J3D75BTR,-872859CT, 872859DKR,RC28F320J3 D75B CT,RC28F320J3D75B,RC 28F320J3D75BDKR,-872 859CT-ND,RC28F320J3D 75BCT,-872859TR-ND,R C28F320J3D75B DKR,RC28F320J3D75B-N D,-872859TR,RC28F320 J3D75 S L8QS,RC28F320J3D75B TR-ND,872859CT-ND,RC 28F320J3D75B DKR-ND,-RC28F320J3D7 5BTR,872859TR-ND,872 859TR Base Product Number: RC28F320 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1319620-RC28F320J3D75B TR
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 75 ns
Voltage - Supply: 2.7V ~ 3.6V
Supplier Device Package: 64-EasyBGA (10x13)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-TBGA
Memory Format: FLASH
Write Cycle Time - Word, Page: 75ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 872859DKR-ND,872859CT,-RC28F320J3D75BCT,RC28F320J3D75B CT-ND,872859,RC28F320J3D75BTR,-872859CT,872859DKR,RC28F320J3D75B CT,RC28F320J3D75B,RC28F320J3D75BDKR,-872859CT-ND,RC28F320J3D75BCT,-872859TR-ND,RC28F320J3D75B DKR,RC28F320J3D75B-ND,-872859TR,RC28F320J3D75 S L8QS,RC28F320J3D75B TR-ND,872859CT-ND,RC28F320J3D75B DKR-ND,-RC28F320J3D75BTR,872859TR-ND,872859TR
Base Product Number: RC28F320
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
IC FLASH 32MBIT PAR 64EASYBGA

IC FLASH 32MBIT PAR 64EASYBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - RC28F320J3D75B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
RC28F320J3D75B TR
Integrated Circuits (ICs) - Memory - Memory RC28F320J3D75B TR
IC FLASH 32MBIT PAR 64EASYBGA

IC FLASH 32MBIT PAR 64EASYBGA

Supplier's Site
Memory - RC28F320J3D75B TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit Parallel 75 ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 32Mbit Parallel 75 ns 64-EasyBGA (10x13)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-RC28F320J3D75B TR RC28F320J3D75BTR-ND 1319620-RC28F320J3D75B TR RC28F320J3D75B TR RC28F320J3D75B TR RC28F320J3D75B TR
Product Name Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 75 ns 75 ns 75 ns 75 ns
Cycle Time 75 ns 75 ns 75 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 27S21DM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers