The RC28F256P30TFA is a 256Mbit parallel NOR flash memory device from Quarktwin Technology Ltd., designed for high-performance applications. It features an initial access time of 100ns for Easy BGA packages and 110ns for TSOP packages, with a synchronous burst read mode capable of 52 MHz. The memory architecture includes multiple blocks, with four 32KB parameter blocks and 128KB main blocks, allowing for flexible data management. The device operates with a core voltage range of 1.7V to 2.0V and an I/O voltage range of 1.7V to 3.6V, with a typical standby current of 65µA. It supports buffered enhanced factory programming at 2 MB/s using a 512-word buffer, and offers security features such as one-time programmable registers and individual block locking. The RC28F256P30TFA is packaged in a 64-ball Easy BGA format, making it suitable for compact designs. It is compliant with JESD47 standards and is rated for an operating temperature range of -40°C to +85°C, ensuring reliability in various environments. With a minimum of 100,000 erase cycles per block, this memory device is well-suited for applications requiring durability and performance.
IC FLASH 256MBIT PAR 64EASYBGA Product overview: RC28F256P30TFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F256P30TFA can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52MHz 100ns 64-EasyBGA (10x13)
Manufacturer: Micron Technology Inc.
Win Source Part Number: 1091591-RC28F256P30T
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (16M x 16)
Access Time: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-EasyBGA (10x13)
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 52MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 100 ns 64-EasyBGA (10x13)
IC FLASH 256MBIT PAR 64EASYBGA
IC FLASH 256MBIT PAR 64EASYBGA
IC FLASH 256MBIT PAR 64EASYBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-RC28F256P30TFA | RC28F256P30TFA-ND | 1091591-RC28F256P30TFA | RC28F256P30TFA | RC28F256P30TFA | RC28F256P30TFA | RC28F256P30TFA |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - RC28F256P30TFA | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; Flash |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | 100 ns | ||
| Cycle Time | 100 ns | 100 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |