Micron Technology, Inc. Memory IC and Storage Component RC28F256J3F95A

Description
IC FLASH 256MBIT PAR 64EASYBGA Product overview: RC28F256J3F95A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F256J3F95A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 256MBIT PAR 64EASYBGA Product overview: RC28F256J3F95A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F256J3F95A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-RC28F256J3F95A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-RC28F256J3F95A
Memory IC and Storage Component 774-RC28F256J3F95A
IC FLASH 256MBIT PAR 64EASYBGA Product overview: RC28F256J3F95A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F256J3F95A can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PAR 64EASYBGA Product overview: RC28F256J3F95A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F256J3F95A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RC28F256J3F95A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 95ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 95ns 64-EasyBGA (10x13)

Buy Now Datasheet
Memory - Flash - RC28F256J3F95A - 062388-RC28F256J3F95A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - RC28F256J3F95A
062388-RC28F256J3F95A
Memory - Flash - RC28F256J3F95A 062388-RC28F256J3F95A
Manufacturer: Intel Win Source Part Number: 062388-RC28F256J3F95 A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 95ns Family Name: RC28F256J3 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (10x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S29GL256M11FFIR1; S29GL256M11FFIR13; S29GL256M11FAIR13; S29GL256M11FFIR12 ; Introduction Date: December 03, 2008 ECCN: 3A991.b.1.a Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 062388-RC28F256J3F95A
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (32M x 8, 16M x 16)
Access Time: 95ns
Family Name: RC28F256J3
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-EasyBGA (10x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29GL256M11FFIR1; S29GL256M11FFIR13; S29GL256M11FAIR13; S29GL256M11FFIR12 ;
Introduction Date: December 03, 2008
ECCN: 3A991.b.1.a
Country of Origin: Singapore
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - RC28F256J3F95A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
RC28F256J3F95A
Integrated Circuits (ICs) - Memory - Memory RC28F256J3F95A
IC FLASH 256MBIT PAR 64EASYBGA

IC FLASH 256MBIT PAR 64EASYBGA

Supplier's Site
Memory - RC28F256J3F95A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 95 ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 256Mbit Parallel 95 ns 64-EasyBGA (10x13)

Buy Now
IC FLASH 256MBIT PAR 64EASYBGA

IC FLASH 256MBIT PAR 64EASYBGA

Supplier's Site Datasheet
IC FLASH 256MBIT PAR 64EASYBGA

IC FLASH 256MBIT PAR 64EASYBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-RC28F256J3F95A RC28F256J3F95A-ND 062388-RC28F256J3F95A RC28F256J3F95A RC28F256J3F95A RC28F256J3F95A RC28F256J3F95A
Product Name Memory IC and Storage Component Memory Memory - Flash - RC28F256J3F95A Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; FLASH - NOR Flash; Flash
Access Time 95 ns 95 ns 95 ns 95 ns 95 ns
Cycle Time 95 ns 95 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 525905-013-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Dual Memory IC and Storage Component - 774-MT5C1008DCJ-45/IT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Address Bus Width 17 bits
View Details
2 suppliers
Memory - Flash - S25FL132K0XMFV011 - 932657-S25FL132K0XMFV011 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details