Micron Technology, Inc. Memory - Flash - RC28F256J3C125SL7HE RC28F256J3C125SL7HE

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 793047-RC28F256J3C12 5SL7HE Series: StrataFlash Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 125ns Part Status: Obsolete(EOL) Family Name: RC28F256J3C Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 125ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (10x13) Alternative Parts (Cross-Reference): S29GL256P11FFCV22; S29GL256P11FFCV13; S29GL256P11FAC022 ; S29GL256P11FFCV12 ; Introduction Date: July 07, 1999 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 793047-RC28F256J3C12 5SL7HE Series: StrataFlash Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 125ns Part Status: Obsolete(EOL) Family Name: RC28F256J3C Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 125ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (10x13) Alternative Parts (Cross-Reference): S29GL256P11FFCV22; S29GL256P11FFCV13; S29GL256P11FAC022 ; S29GL256P11FFCV12 ; Introduction Date: July 07, 1999 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - RC28F256J3C125SL7HE - 793047-RC28F256J3C125SL7HE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - RC28F256J3C125SL7HE
793047-RC28F256J3C125SL7HE
Memory - Flash - RC28F256J3C125SL7HE 793047-RC28F256J3C125SL7HE
Manufacturer: Micron Technology Inc. Win Source Part Number: 793047-RC28F256J3C12 5SL7HE Series: StrataFlash Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 125ns Part Status: Obsolete(EOL) Family Name: RC28F256J3C Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 125ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (10x13) Alternative Parts (Cross-Reference): S29GL256P11FFCV22; S29GL256P11FFCV13; S29GL256P11FAC022 ; S29GL256P11FFCV12 ; Introduction Date: July 07, 1999 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 793047-RC28F256J3C125SL7HE
Series: StrataFlash
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8, 16M x 16)
Access Time: 125ns
Part Status: Obsolete(EOL)
Family Name: RC28F256J3C
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 125ns
Memory Interface: Parallel
Manufacturer Package: 64-EasyBGA (10x13)
Alternative Parts (Cross-Reference): S29GL256P11FFCV22; S29GL256P11FFCV13; S29GL256P11FAC022 ; S29GL256P11FFCV12 ;
Introduction Date: July 07, 1999
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 860798-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 125ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 125ns 64-EasyBGA (10x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-RC28F256J3C125SL7HE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-RC28F256J3C125SL7HE
Memory IC and Storage Component 774-RC28F256J3C125SL7HE
IC FLASH 256MBIT PAR 64EASYBGA Product overview: RC28F256J3C125SL7HE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F256J3C125SL 7HE can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PAR 64EASYBGA Product overview: RC28F256J3C125SL7HE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F256J3C125SL7HE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - RC28F256J3C125SL7HE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
RC28F256J3C125SL7HE
Integrated Circuits (ICs) - Memory - Memory RC28F256J3C125SL7HE
IC FLASH 256MBIT PAR 64EASYBGA

IC FLASH 256MBIT PAR 64EASYBGA

Supplier's Site
IC FLASH 256MBIT PAR 64EASYBGA

IC FLASH 256MBIT PAR 64EASYBGA

Supplier's Site Datasheet
Memory - RC28F256J3C125SL7HE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 125 ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 256Mbit Parallel 125 ns 64-EasyBGA (10x13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 793047-RC28F256J3C125SL7HE 860798-ND 774-RC28F256J3C125SL7HE RC28F256J3C125SL7HE RC28F256J3C125SL7HE RC28F256J3C125SL7HE
Product Name Memory - Flash - RC28F256J3C125SL7HE Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 125 ns 125 ns 125 ns 125 ns
Cycle Time 125 ns 125 ns 125 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - QMP9GL512P11FFI020 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 512000 kbits
View Details
2 suppliers
 - 27S29ADC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers