Micron Technology, Inc. Memory RC28F160C3TD70A

Description
FLASH - Boot Block Memory IC 16Mb (1M x 16) Parallel 70ns 64-EasyBGA (10x13)
Request a Quote Datasheet
Description
FLASH - Boot Block Memory IC 16Mb (1M x 16) Parallel 70ns 64-EasyBGA (10x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 853933-ND - DigiKey
Thief River Falls, MN, United States
FLASH - Boot Block Memory IC 16Mb (1M x 16) Parallel 70ns 64-EasyBGA (10x13)

FLASH - Boot Block Memory IC 16Mb (1M x 16) Parallel 70ns 64-EasyBGA (10x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-RC28F160C3TD70A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-RC28F160C3TD70A
Memory IC and Storage Component 774-RC28F160C3TD70A
IC FLASH 16MBIT PAR 64EASYBGA Product overview: RC28F160C3TD70A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F160C3TD70A can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PAR 64EASYBGA Product overview: RC28F160C3TD70A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F160C3TD70A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - RC28F160C3TD70A - 762067-RC28F160C3TD70A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - RC28F160C3TD70A
762067-RC28F160C3TD70A
Memory - Flash - RC28F160C3TD70A 762067-RC28F160C3TD70A
Manufacturer: Micron Technology Inc. Win Source Part Number: 762067-RC28F160C3TD7 0A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TBGA Mounting: SMD Technology: FLASH - Boot Block Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Mb (1M x 16) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: RC28F160C3 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (10x13) Alternative Parts (Cross-Reference): S29AL016M90FFIR22; S29AL016J55FFNR12; S29AL016J55FFNR10; ; Introduction Date: March 12, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 762067-RC28F160C3TD70A
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TBGA
Mounting: SMD
Technology: FLASH - Boot Block
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: RC28F160C3
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 64-EasyBGA (10x13)
Alternative Parts (Cross-Reference): S29AL016M90FFIR22; S29AL016J55FFNR12; S29AL016J55FFNR10; ;
Introduction Date: March 12, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - RC28F160C3TD70A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - Boot Block Memory IC 16Mbit Parallel 70 ns 64-EasyBGA (10x13)

FLASH - Boot Block Memory IC 16Mbit Parallel 70 ns 64-EasyBGA (10x13)

Buy Now Datasheet
IC FLASH 16MBIT PAR 64EASYBGA

IC FLASH 16MBIT PAR 64EASYBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - RC28F160C3TD70A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
RC28F160C3TD70A
Integrated Circuits (ICs) - Memory - Memory RC28F160C3TD70A
IC FLASH 16MBIT PAR 64EASYBGA

IC FLASH 16MBIT PAR 64EASYBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 853933-ND 774-RC28F160C3TD70A 762067-RC28F160C3TD70A RC28F160C3TD70A RC28F160C3TD70A RC28F160C3TD70A
Product Name Memory Memory IC and Storage Component Memory - Flash - RC28F160C3TD70A Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 64-TBGA BGA; Tray BGA; 64-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL512S-11DHV02 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 512000 kbits
View Details
2 suppliers
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - JM38510/23102BFA - Quarktwin Technology Ltd.
View Details
2 suppliers