Micron Technology, Inc. Memory IC and Storage Component RC28F160C3TD

Description
IC FLASH 16MBIT 70NS 64EASYBGA Product overview: RC28F160C3TD from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F160C3TD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 16MBIT 70NS 64EASYBGA Product overview: RC28F160C3TD from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F160C3TD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-RC28F160C3TD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-RC28F160C3TD
Memory IC and Storage Component 774-RC28F160C3TD
IC FLASH 16MBIT 70NS 64EASYBGA Product overview: RC28F160C3TD from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F160C3TD can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT 70NS 64EASYBGA Product overview: RC28F160C3TD from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F160C3TD can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - RC28F160C3TD - 210700-RC28F160C3TD - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - RC28F160C3TD
210700-RC28F160C3TD
Memory - Flash - RC28F160C3TD 210700-RC28F160C3TD
Manufacturer: Micron Technology Inc. Win Source Part Number: 210700-RC28F160C3TD Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - Boot Block Memory Size: 16Mb (1M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (10x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 210700-RC28F160C3TD
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - Boot Block
Memory Size: 16Mb (1M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-EasyBGA (10x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-RC28F160C3TD 210700-RC28F160C3TD
Product Name Memory IC and Storage Component Memory - Flash - RC28F160C3TD
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 8 611 200 794 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers