Micron Technology, Inc. Memory IC and Storage Component RC28F160C3BD70

Description
IC FLASH 16MBIT 70NS 64EASYBGA Product overview: RC28F160C3BD70 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F160C3BD70 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 16MBIT 70NS 64EASYBGA Product overview: RC28F160C3BD70 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F160C3BD70 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-RC28F160C3BD70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-RC28F160C3BD70
Memory IC and Storage Component 774-RC28F160C3BD70
IC FLASH 16MBIT 70NS 64EASYBGA Product overview: RC28F160C3BD70 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F160C3BD70 can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT 70NS 64EASYBGA Product overview: RC28F160C3BD70 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F160C3BD70 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - RC28F160C3BD70 - 062387-RC28F160C3BD70 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - RC28F160C3BD70
062387-RC28F160C3BD70
Memory - Flash - RC28F160C3BD70 062387-RC28F160C3BD70
Manufacturer: Intel Win Source Part Number: 062387-RC28F160C3BD7 0 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - Boot Block Memory Size: 16Mb (1M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (10x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 062387-RC28F160C3BD70
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - Boot Block
Memory Size: 16Mb (1M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-EasyBGA (10x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-RC28F160C3BD70 062387-RC28F160C3BD70
Product Name Memory IC and Storage Component Memory - Flash - RC28F160C3BD70
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-2948-02-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
FIFOs Memory - MPD23754MPZP - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details