Micron Technology, Inc. Memory - Flash - RC28F128P33BF60A RC28F128P33BF60A

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 748571-RC28F128P33BF 60A Series: StrataFlash Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 60ns Part Status: Obsolete(EOL) Family Name: RC28F128P33BF60A Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 52MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (8x10) Alternative Parts (Cross-Reference): PC28F128P33BF60A; MT28EW128ABA1LPC-0SI T; Introduction Date: July 22, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 748571-RC28F128P33BF 60A Series: StrataFlash Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 60ns Part Status: Obsolete(EOL) Family Name: RC28F128P33BF60A Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 52MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (8x10) Alternative Parts (Cross-Reference): PC28F128P33BF60A; MT28EW128ABA1LPC-0SI T; Introduction Date: July 22, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - RC28F128P33BF60A - 748571-RC28F128P33BF60A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - RC28F128P33BF60A
748571-RC28F128P33BF60A
Memory - Flash - RC28F128P33BF60A 748571-RC28F128P33BF60A
Manufacturer: Micron Technology Inc. Win Source Part Number: 748571-RC28F128P33BF 60A Series: StrataFlash Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 60ns Part Status: Obsolete(EOL) Family Name: RC28F128P33BF60A Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 52MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (8x10) Alternative Parts (Cross-Reference): PC28F128P33BF60A; MT28EW128ABA1LPC-0SI T; Introduction Date: July 22, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 748571-RC28F128P33BF60A
Series: StrataFlash
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 64-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 60ns
Part Status: Obsolete(EOL)
Family Name: RC28F128P33BF60A
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Clock Frequency: 52MHz
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 64-EasyBGA (8x10)
Alternative Parts (Cross-Reference): PC28F128P33BF60A; MT28EW128ABA1LPC-0SIT;
Introduction Date: July 22, 2011
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-RC28F128P33BF60A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-RC28F128P33BF60A
Memory IC and Storage Component 774-RC28F128P33BF60A
IC FLASH 128MBIT 60NS 64EASYBGA Product overview: RC28F128P33BF60A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F128P33BF60A can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT 60NS 64EASYBGA Product overview: RC28F128P33BF60A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F128P33BF60A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RC28F128P33BF60A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 60 ns 64-EasyBGA (8x10)

FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 60 ns 64-EasyBGA (8x10)

Buy Now Datasheet
IC FLASH 128MBIT PAR 64EASYBGA

IC FLASH 128MBIT PAR 64EASYBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 748571-RC28F128P33BF60A 774-RC28F128P33BF60A RC28F128P33BF60A RC28F128P33BF60A
Product Name Memory - Flash - RC28F128P33BF60A Memory IC and Storage Component Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 60 ns 60 ns 60 ns 60 ns
Cycle Time 60 ns 60 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details