Micron Technology, Inc. Memory IC and Storage Component RC28F128J3F75B TR

Description
IC FLASH 128MBIT PAR 64EASYBGA Product overview: RC28F128J3F75B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F128J3F75B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 128MBIT PAR 64EASYBGA Product overview: RC28F128J3F75B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F128J3F75B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-RC28F128J3F75B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-RC28F128J3F75B TR
Memory IC and Storage Component 774-RC28F128J3F75B TR
IC FLASH 128MBIT PAR 64EASYBGA Product overview: RC28F128J3F75B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F128J3F75B TR can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PAR 64EASYBGA Product overview: RC28F128J3F75B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F128J3F75B TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - RC28F128J3F75B TR - 793046-RC28F128J3F75B TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - RC28F128J3F75B TR
793046-RC28F128J3F75B TR
Memory - Flash - RC28F128J3F75B TR 793046-RC28F128J3F75B TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 793046-RC28F128J3F75 B TR Series: StrataFlash Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 75ns Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 75ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (10x13) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 793046-RC28F128J3F75B TR
Series: StrataFlash
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 75ns
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 75ns
Memory Interface: Parallel
Manufacturer Package: 64-EasyBGA (10x13)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - RC28F128J3F75B TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 75 ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 128Mbit Parallel 75 ns 64-EasyBGA (10x13)

Buy Now
IC FLASH 128MBIT PAR 64EASYBGA

IC FLASH 128MBIT PAR 64EASYBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-RC28F128J3F75B TR 793046-RC28F128J3F75B TR RC28F128J3F75B TR RC28F128J3F75B TR
Product Name Memory IC and Storage Component Memory - Flash - RC28F128J3F75B TR Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 75 ns 75 ns 75 ns 75 ns
Cycle Time 75 ns 75 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 448-S25FL064LABMFV013TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
7 suppliers