Micron Technology, Inc. Memory - Flash - RC28F128J3D75A RC28F128J3D75A

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 118772-RC28F128J3D75 A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 75ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (10x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 118772-RC28F128J3D75 A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 75ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (10x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - RC28F128J3D75A - 118772-RC28F128J3D75A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - RC28F128J3D75A
118772-RC28F128J3D75A
Memory - Flash - RC28F128J3D75A 118772-RC28F128J3D75A
Manufacturer: Micron Technology Inc. Win Source Part Number: 118772-RC28F128J3D75 A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 75ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (10x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Micron Technology Inc.
Win Source Part Number: 118772-RC28F128J3D75A
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 75ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-EasyBGA (10x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Memory IC and Storage Component - 774-RC28F128J3D75A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-RC28F128J3D75A
Memory IC and Storage Component 774-RC28F128J3D75A
IC FLASH 128MBIT PAR 64EASYBGA Product overview: RC28F128J3D75A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F128J3D75A can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PAR 64EASYBGA Product overview: RC28F128J3D75A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F128J3D75A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RC28F128J3D75A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 75ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 75ns 64-EasyBGA (10x13)

Buy Now Datasheet
IC FLASH 128MBIT PAR 64EASYBGA

IC FLASH 128MBIT PAR 64EASYBGA

Supplier's Site Datasheet
IC FLASH 128MBIT PAR 64EASYBGA

IC FLASH 128MBIT PAR 64EASYBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - RC28F128J3D75A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
RC28F128J3D75A
Integrated Circuits (ICs) - Memory - Memory RC28F128J3D75A
IC FLASH 128MBIT PAR 64EASYBGA

IC FLASH 128MBIT PAR 64EASYBGA

Supplier's Site
Memory - RC28F128J3D75A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 75 ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 128Mbit Parallel 75 ns 64-EasyBGA (10x13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 118772-RC28F128J3D75A 774-RC28F128J3D75A RC28F128J3D75A-ND RC28F128J3D75A RC28F128J3D75A RC28F128J3D75A RC28F128J3D75A
Product Name Memory - Flash - RC28F128J3D75A Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; FLASH - NOR Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 75 ns 75 ns 75 ns 75 ns 75 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-EasyBGA (10x13) BGA; Tray 64-TBGA 64-TBGA BGA; 64-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
 - 27S19AJC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type PLCC; PLCC20
View Details
3 suppliers
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details