Micron Technology, Inc. Memory - Flash - PZ28F032M29EWHA PZ28F032M29EWHA

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 890530-PZ28F032M29EW HA Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 60 ns 48-BGA (6x8) Package: Tray Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: PZ28F032M29 Categories: Integrated Circuits (ICs) Case / Package: 48-BGA (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 187 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Other Part Number: -PZ28F032M29EWHA-QS, -PZ28F032M29EWHA, 184037
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 890530-PZ28F032M29EW HA Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 60 ns 48-BGA (6x8) Package: Tray Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: PZ28F032M29 Categories: Integrated Circuits (ICs) Case / Package: 48-BGA (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 187 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Other Part Number: -PZ28F032M29EWHA-QS, -PZ28F032M29EWHA, 184037
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PZ28F032M29EWHA is a 32Mb embedded parallel NOR Flash memory device from Quarktwin Technology Ltd. It operates with a supply voltage range of 2.7V to 3.6V for program, erase, and read operations, and features asynchronous random or page read capabilities with a page access time of 25ns. The device supports a maximum program buffer of 256 words and offers fast programming times of 0.56µs per byte without V_{PPH} and 0.31µs per byte with V_{PPH}, achieving typical speeds of 1.8 MB/s and 3.2 MB/s, respectively. Memory organization includes 64 main blocks of 64KB each, with additional boot blocks available. The device features program/erase suspend and resume capabilities, allowing read or program operations on one block while another is suspended. It also includes a blank check operation, unlock bypass, and various protection features, including software and password protection. The PZ28F032M29EWHA is compliant with JESD47H standards, offering a minimum of 100,000 erase cycles per block and a typical data retention of 20 years. It is manufactured using 65nm single-bit cell process technology and is available in a 48-ball BGA package, which is RoHS-compliant and halogen-free. The operating temperature range is from -40°C to +85°C, making it suitable for a variety of applications.

Datasheet Summary
Powered by GS/AI

The PZ28F032M29EWHA is a 32Mb embedded parallel NOR Flash memory device from Quarktwin Technology Ltd. It operates with a supply voltage range of 2.7V to 3.6V for program, erase, and read operations, and features asynchronous random or page read capabilities with a page access time of 25ns. The device supports a maximum program buffer of 256 words and offers fast programming times of 0.56µs per byte without V_{PPH} and 0.31µs per byte with V_{PPH}, achieving typical speeds of 1.8 MB/s and 3.2 MB/s, respectively. Memory organization includes 64 main blocks of 64KB each, with additional boot blocks available. The device features program/erase suspend and resume capabilities, allowing read or program operations on one block while another is suspended. It also includes a blank check operation, unlock bypass, and various protection features, including software and password protection. The PZ28F032M29EWHA is compliant with JESD47H standards, offering a minimum of 100,000 erase cycles per block and a typical data retention of 20 years. It is manufactured using 65nm single-bit cell process technology and is available in a 48-ball BGA package, which is RoHS-compliant and halogen-free. The operating temperature range is from -40°C to +85°C, making it suitable for a variety of applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PZ28F032M29EWHA - 890530-PZ28F032M29EWHA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PZ28F032M29EWHA
890530-PZ28F032M29EWHA
Memory - Flash - PZ28F032M29EWHA 890530-PZ28F032M29EWHA
Manufacturer: Micron Technology Inc. Win Source Part Number: 890530-PZ28F032M29EW HA Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 60 ns 48-BGA (6x8) Package: Tray Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: PZ28F032M29 Categories: Integrated Circuits (ICs) Case / Package: 48-BGA (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 187 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Other Part Number: -PZ28F032M29EWHA-QS, -PZ28F032M29EWHA, 184037

Manufacturer: Micron Technology Inc.
Win Source Part Number: 890530-PZ28F032M29EWHA
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 60 ns 48-BGA (6x8)
Package: Tray
Package: 48-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PZ28F032M29
Categories: Integrated Circuits (ICs)
Case / Package: 48-BGA (6x8)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 187
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Other Part Number: -PZ28F032M29EWHA-QS, -PZ28F032M29EWHA, 184037

Buy Now Datasheet
Memory IC and Storage Component - 774-PZ28F032M29EWHA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PZ28F032M29EWHA
Memory IC and Storage Component 774-PZ28F032M29EWHA
IC FLASH 32MBIT PARALLEL 48BGA Product overview: PZ28F032M29EWHA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PZ28F032M29EWHA can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PARALLEL 48BGA Product overview: PZ28F032M29EWHA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PZ28F032M29EWHA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - PZ28F032M29EWHA-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 60ns 48-BGA (6x8)

FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 60ns 48-BGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - PZ28F032M29EWHA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
PZ28F032M29EWHA
Integrated Circuits (ICs) - Memory - Memory PZ28F032M29EWHA
IC FLASH 32MBIT PARALLEL 48BGA

IC FLASH 32MBIT PARALLEL 48BGA

Supplier's Site
IC FLASH 32MBIT PARALLEL 48BGA

IC FLASH 32MBIT PARALLEL 48BGA

Supplier's Site Datasheet
Memory - PZ28F032M29EWHA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit Parallel 60 ns 48-BGA (6x8)

FLASH - NOR Memory IC 32Mbit Parallel 60 ns 48-BGA (6x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 890530-PZ28F032M29EWHA 774-PZ28F032M29EWHA PZ28F032M29EWHA-ND PZ28F032M29EWHA PZ28F032M29EWHA PZ28F032M29EWHA
Product Name Memory - Flash - PZ28F032M29EWHA Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-BGA (6x8) BGA; Tray 48-VFBGA BGA; 48-VFBGA
Access Time 60 ns 60 ns 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL064LABMFA010CL - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
2 suppliers
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71124S15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details