IC FLASH 128MBIT PARALLEL / FLASH - NOR Memory IC 128Mbit Parallel 60 ns Product overview: PN28F128M29EWHA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-PN28F128M29EWHA
Manufacturer: Micron Technology Inc.
Win Source Part Number: 890118-PN28F128M29EW
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 60 ns
Package: Tray
Part Status: Obsolete
Family Name: PN28F128M29
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1560
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 128MBIT PARALLEL VFBGA
FLASH - NOR Memory IC 128Mbit Parallel 60 ns
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2020-PN28F128M29EWHA | 890118-PN28F128M29EWHA | PN28F128M29EWHA | PN28F128M29EWHA |
| Product Name | Memory IC and Storage Component | Memory - Flash - PN28F128M29EWHA | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH |
| Access Time | 60 ns | 60 ns | 60 ns | |
| Cycle Time | 60 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |