Micron Technology, Inc. OEM Parts - OEM Parts (O - R) - PH28F640W18TE60B PH28F640W18TE60B

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084692-PH28F640W18T E60B Packaging: Tape and Reel Operating Supply Voltage: 1.8 V Memory Type: NOR Interface: Parallel Access Time: 60 ns Density: 64 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 56 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 1.95 V Min Supply Voltage: 1.7 V Nominal Supply Current: 30 mA Address Bus Width: 22 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084692-PH28F640W18T E60B Packaging: Tape and Reel Operating Supply Voltage: 1.8 V Memory Type: NOR Interface: Parallel Access Time: 60 ns Density: 64 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 56 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 1.95 V Min Supply Voltage: 1.7 V Nominal Supply Current: 30 mA Address Bus Width: 22 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PH28F640W18TE60B - 1084692-PH28F640W18TE60B - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PH28F640W18TE60B
1084692-PH28F640W18TE60B
OEM Parts - OEM Parts (O - R) - PH28F640W18TE60B 1084692-PH28F640W18TE60B
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084692-PH28F640W18T E60B Packaging: Tape and Reel Operating Supply Voltage: 1.8 V Memory Type: NOR Interface: Parallel Access Time: 60 ns Density: 64 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 56 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 1.95 V Min Supply Voltage: 1.7 V Nominal Supply Current: 30 mA Address Bus Width: 22 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084692-PH28F640W18TE60B
Packaging: Tape and Reel
Operating Supply Voltage: 1.8 V
Memory Type: NOR
Interface: Parallel
Access Time: 60 ns
Density: 64 Mb
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 56
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.95 V
Min Supply Voltage: 1.7 V
Nominal Supply Current: 30 mA
Address Bus Width: 22 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1084692-PH28F640W18TE60B
Product Name OEM Parts - OEM Parts (O - R) - PH28F640W18TE60B
Memory Category Flash; NOR
Access Time 60 ns
Operating Temperature -40 C (-40 F)
Density 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - S25FL116K0XWEN009 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 16000 kbits
View Details
2 suppliers
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details