Micron Technology, Inc. Memory - Flash - PF48F4400P0VBQEF PF48F4400P0VBQEF

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 844051-PF48F4400P0VB QEF Series: Axcell™ Features: Memory IC 52 MHz 100 ns Package: Tray Part Status: Obsolete Family Name: 48F4400P0 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0071 Other Part Number: 2832-PF48F4400P0VBQE F, 183987, -PF48F4400P0VBQEF
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 844051-PF48F4400P0VB QEF Series: Axcell™ Features: Memory IC 52 MHz 100 ns Package: Tray Part Status: Obsolete Family Name: 48F4400P0 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0071 Other Part Number: 2832-PF48F4400P0VBQE F, 183987, -PF48F4400P0VBQEF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PF48F4400P0VBQEF - 844051-PF48F4400P0VBQEF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PF48F4400P0VBQEF
844051-PF48F4400P0VBQEF
Memory - Flash - PF48F4400P0VBQEF 844051-PF48F4400P0VBQEF
Manufacturer: Micron Technology Inc. Win Source Part Number: 844051-PF48F4400P0VB QEF Series: Axcell™ Features: Memory IC 52 MHz 100 ns Package: Tray Part Status: Obsolete Family Name: 48F4400P0 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0071 Other Part Number: 2832-PF48F4400P0VBQE F, 183987, -PF48F4400P0VBQEF

Manufacturer: Micron Technology Inc.
Win Source Part Number: 844051-PF48F4400P0VBQEF
Series: Axcell™
Features: Memory IC 52 MHz 100 ns
Package: Tray
Part Status: Obsolete
Family Name: 48F4400P0
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.32.0071
Other Part Number: 2832-PF48F4400P0VBQEF, 183987, -PF48F4400P0VBQEF

Buy Now Datasheet
Memory IC and Storage Component - 774-PF48F4400P0VBQEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PF48F4400P0VBQEF
Memory IC and Storage Component 774-PF48F4400P0VBQEF
IC FLASH 512MBIT PARALLEL 88SCSP Product overview: PF48F4400P0VBQEF from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PF48F4400P0VBQEF can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT PARALLEL 88SCSP Product overview: PF48F4400P0VBQEF from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PF48F4400P0VBQEF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 844051-PF48F4400P0VBQEF 774-PF48F4400P0VBQEF
Product Name Memory - Flash - PF48F4400P0VBQEF Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - IS29GL256S-10DHV02 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 256000 kbits
View Details
2 suppliers
Memory - 28C64A-25B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 64 kbits
View Details