Micron Technology, Inc. Integrated Circuits (ICs) - Memory PF48F4000P0ZTQEJ

Description
Win Source Part Number: 1157040-PF48F4000P0Z TQEJ Category: Integrated Circuits (ICs)>Memory Series: Axcell™ Package: Tray Standard Package: 1,056 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 100 ns Voltage - Supply: 1.7V ~ 2V Package / Case: 88-VFBGA, CSPBGA Supplier Device Package: 88-SCSP (8x11) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 52 MHz Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: 183975,-PF48F4000P0Z TQEJ Base Product Number: 48F4000P0 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1157040-PF48F4000P0Z TQEJ Category: Integrated Circuits (ICs)>Memory Series: Axcell™ Package: Tray Standard Package: 1,056 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 100 ns Voltage - Supply: 1.7V ~ 2V Package / Case: 88-VFBGA, CSPBGA Supplier Device Package: 88-SCSP (8x11) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 52 MHz Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: 183975,-PF48F4000P0Z TQEJ Base Product Number: 48F4000P0 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1157040-PF48F4000P0ZTQEJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1157040-PF48F4000P0ZTQEJ
Integrated Circuits (ICs) - Memory 1157040-PF48F4000P0ZTQEJ
Win Source Part Number: 1157040-PF48F4000P0Z TQEJ Category: Integrated Circuits (ICs)>Memory Series: Axcell™ Package: Tray Standard Package: 1,056 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 100 ns Voltage - Supply: 1.7V ~ 2V Package / Case: 88-VFBGA, CSPBGA Supplier Device Package: 88-SCSP (8x11) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 52 MHz Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: 183975,-PF48F4000P0Z TQEJ Base Product Number: 48F4000P0 Product Status: Obsolete

Win Source Part Number: 1157040-PF48F4000P0ZTQEJ
Category: Integrated Circuits (ICs)>Memory
Series: Axcell™
Package: Tray
Standard Package: 1,056
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 100 ns
Voltage - Supply: 1.7V ~ 2V
Package / Case: 88-VFBGA, CSPBGA
Supplier Device Package: 88-SCSP (8x11)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 52 MHz
Write Cycle Time - Word, Page: 100ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: 183975,-PF48F4000P0ZTQEJ
Base Product Number: 48F4000P0
Product Status: Obsolete

Buy Now Datasheet
Memory IC and Storage Component - 774-PF48F4000P0ZTQEJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PF48F4000P0ZTQEJ
Memory IC and Storage Component 774-PF48F4000P0ZTQEJ
IC FLASH 256MBIT PARALLEL 88SCSP Product overview: PF48F4000P0ZTQEJ from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PF48F4000P0ZTQEJ can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PARALLEL 88SCSP Product overview: PF48F4000P0ZTQEJ from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PF48F4000P0ZTQEJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - PF48F4000P0ZTQEJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 100 ns 88-SCSP (8x11)

FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 100 ns 88-SCSP (8x11)

Buy Now Datasheet
IC FLASH 256MBIT PARALLEL 88SCSP

IC FLASH 256MBIT PARALLEL 88SCSP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
PF48F4000P0ZTQEJ
Integrated Circuits (ICs) - Memory - Memory PF48F4000P0ZTQEJ
IC FLASH 256MBIT PARALLEL 88SCSP

IC FLASH 256MBIT PARALLEL 88SCSP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1157040-PF48F4000P0ZTQEJ 774-PF48F4000P0ZTQEJ PF48F4000P0ZTQEJ PF48F4000P0ZTQEJ PF48F4000P0ZTQEJ
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Access Time 100 ns 100 ns 100 ns 100 ns
Cycle Time 100 ns 100 ns 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - S25FL128SAGNFI001J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details