IC FLASH 256MBIT PARALLEL 88SCSP Product overview: PF48F4000P0ZTQ0A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PF48F4000P0ZTQ0A
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52MHz 100ns 88-SCSP (8x11)
FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 100 ns 88-SCSP (8x11)
IC FLASH 256MBIT PARALLEL 88SCSP
IC FLASH 256MBIT PARALLEL 88SCSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-PF48F4000P0ZTQ0A | PF48F4000P0ZTQ0A-ND | PF48F4000P0ZTQ0A | PF48F4000P0ZTQ0A | PF48F4000P0ZTQ0A |
| Product Name | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 100 ns | 100 ns | 100 ns | ||
| Cycle Time | 100 ns | 100 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |