Micron Technology, Inc. Memory - Flash - PF38F5070M0Y0VEA PF38F5070M0Y0VEA

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038996-PF38F5070M0Y 0VEA Operating Supply Voltage: 1.8 V Number of Pins: 105 Categories: Flash Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038996-PF38F5070M0Y 0VEA Operating Supply Voltage: 1.8 V Number of Pins: 105 Categories: Flash Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PF38F5070M0Y0VEA - 1038996-PF38F5070M0Y0VEA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PF38F5070M0Y0VEA
1038996-PF38F5070M0Y0VEA
Memory - Flash - PF38F5070M0Y0VEA 1038996-PF38F5070M0Y0VEA
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038996-PF38F5070M0Y 0VEA Operating Supply Voltage: 1.8 V Number of Pins: 105 Categories: Flash Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038996-PF38F5070M0Y0VEA
Operating Supply Voltage: 1.8 V
Number of Pins: 105
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Operating Temperature: 85 °C

Buy Now
1.8V Memory IC and Storage Component - 774-PF38F5070M0Y0VEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Memory IC and Storage Component
774-PF38F5070M0Y0VEA
1.8V Memory IC and Storage Component 774-PF38F5070M0Y0VEA
Combo Mem 32Mx16 Flash + 16Mx16 LPSDRAM 1.8V 105-Pin SCSP Tray Product overview: PF38F5070M0Y0VEA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PF38F5070M0Y0VEA can be used for catalog matching and distributor lookup.

Combo Mem 32Mx16 Flash + 16Mx16 LPSDRAM 1.8V 105-Pin SCSP Tray Product overview: PF38F5070M0Y0VEA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PF38F5070M0Y0VEA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1038996-PF38F5070M0Y0VEA 774-PF38F5070M0Y0VEA
Product Name Memory - Flash - PF38F5070M0Y0VEA 1.8V Memory IC and Storage Component
Memory Category Flash; DRAM Chip Flash; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 949588-0020 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details